EN
  • EN
  • DE

MAX12930CASA+

Part No MAX12930CASA+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DIGITAL ISOLATOR 3.75KVRMS 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 9 Weeks
Features CAN, RS232, RS422, RS485 Digital Isolator 3000Vrms Channel 150Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX12930
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881030-MAX12930CASA+
Ultra Librarian 3D Model Ultra Librarian MAX12930CASA+ CAD Model

Description

Maxim Integrated MAX12930CASA+ Digital Isolator

The Maxim Integrated MAX12930CASA+ is a cutting-edge digital isolator designed to provide robust communication and signal integrity in a variety of industrial and commercial applications. This component is an essential solution for systems that require isolation to protect sensitive circuits from high voltages, noise, and ground loops that can cause malfunctions and damage.

The MAX12930CASA+ offers two channels of isolation, with data transfer in the forward direction. It features Maxim Integrated's proprietary process technology that ensures reliable galvanic isolation and minimizes the power consumption. With an isolation rating of up to 3.75kV RMS for 60 seconds, this digital isolator ensures safety and compliance with industry standards.

Key features of the MAX12930CASA+ include:

  • Integrated 2-channel isolator with unidirectional communication
  • High-speed operation with data rates up to 25Mbps
  • Low power consumption, which is ideal for power-sensitive applications
  • Wide supply voltage range from 2.7V to 5.5V, accommodating various logic levels
  • High transient immunity for operation in electrically noisy environments
  • Extended temperature range from -40°C to +125°C, suitable for harsh industrial conditions

The device comes in a compact 8-pin SOIC package, making it easy to integrate into PCB designs without taking up significant space. The MAX12930CASA+ is particularly useful in industrial automation, medical equipment, electric vehicles, and any system that requires reliable data transfer across an isolation barrier.

With its robust design and advanced features, the Maxim Integrated MAX12930CASA+ digital isolator is a high-performance component that enhances the safety, reliability, and efficiency of electronic systems. Whether you're designing for industrial control, data acquisition, or power conversion, this digital isolator is an excellent choice to ensure your circuits are well-protected and functioning at their best.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4508 $57.2540
11+ $9.3955 $103.3505
17+ $9.1019 $154.7323
23+ $8.8083 $202.5909
30+ $8.5147 $255.4410
40+ $7.6339 $305.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess