EN
  • EN
  • DE

MAX12930BASA+T

Part No MAX12930BASA+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 3.75KV 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 43.5ns, 45.8ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 4.5ns, 5.1ns (Maximum)
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX12930
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806010-MAX12930BASA+T
Ultra Librarian 3D Model Ultra Librarian MAX12930BASA+T CAD Model

Description

Maxim Integrated MAX12930BASA+T Digital Isolator

The MAX12930BASA+T from Maxim Integrated is a high-performance, two-channel digital isolator designed to provide robust communication and signal isolation for a wide range of applications. This component is part of Maxim's family of digital galvanic isolators that utilize their proprietary process technology to achieve signal isolation of up to 3.75kV RMS for 60 seconds. This makes the MAX12930BASA+T an ideal choice for industrial, medical, and other applications where electrical isolation is a critical requirement.

With a data rate of up to 25Mbps, the MAX12930BASA+T is suitable for high-speed digital communication that requires noise immunity and signal integrity. The device supports both unidirectional and bidirectional communication, providing flexibility for various system design needs. It operates over a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in systems with different logic levels without the need for additional level shifting.

The MAX12930BASA+T features an integrated DC-DC converter, which simplifies the power supply design by providing isolated power to the secondary side. This feature reduces the number of external components required, saving space and cost in the overall system design. Additionally, the device boasts a low power consumption, which is critical for energy-sensitive applications.

For enhanced reliability, the MAX12930BASA+T incorporates robust protection features such as high ESD protection and error detection. The isolator's outputs are high-impedance when the inputs are unpowered, or if the device enters a fault state, ensuring safe operation under fault conditions.

The MAX12930BASA+T is available in a compact 8-pin SOIC package with an industry-standard footprint, making it easy to integrate into existing designs. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

Overall, the Maxim Integrated MAX12930BASA+T digital isolator is a versatile and reliable solution for systems that require high-voltage isolation, fast data rates, and robust operation. Its advanced features and compact design make it a valuable component for engineers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0942 $52.6014
40+ $2.5389 $101.5560
61+ $2.4595 $150.0295
85+ $2.3802 $202.3170
109+ $2.3009 $250.7981
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess