EN
  • EN
  • DE

MAX1270BEAI

Part No MAX1270BEAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multirange, +5V, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 110K 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1270
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212046-MAX1270BEAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1270BEAI CAD Model

Description

Maxim Integrated MAX1270BEAI Multichannel ADC

The MAX1270BEAI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to offer precision and flexibility for a wide range of applications. This device features eight pseudo-differential input channels, making it an ideal choice for systems that require multiple analog inputs to be digitized with high accuracy and minimal cross-channel interference.

Key Features:

  • Resolution: The MAX1270BEAI provides a 12-bit resolution, ensuring fine detail in the analog signal conversion process for applications demanding high levels of precision.
  • Channel Count: With eight pseudo-differential channels, this ADC can handle multiple signal inputs, reducing the need for external multiplexing components.
  • Sampling Rate: It offers a flexible sampling rate that can be adjusted according to the needs of the application, providing versatility in data acquisition tasks.
  • Interface: The device includes a Serial Peripheral Interface (SPI), which allows for easy integration with most microcontrollers and digital systems, ensuring a straightforward communication process.
  • Power Supply: Operating from a single +5V supply, the MAX1270BEAI is designed for low-power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: This ADC comes in a 28-pin SSOP (Shrink Small Outline Package), which is conducive to space-constrained designs while still offering robust connectivity.

Applications:

The MAX1270BEAI is a versatile component that fits a variety of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Instrumentation
  • Battery-powered devices

In conclusion, the Maxim Integrated MAX1270BEAI is a sophisticated ADC solution that offers high precision, multiple channels, and ease of integration for designers looking to enhance their systems with reliable data conversion capabilities. Whether it's for industrial, medical, or consumer electronics, the MAX1270BEAI stands out as a top choice for multi-channel analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0559 $76.1118
4+ $31.2254 $124.9016
6+ $30.2496 $181.4976
8+ $29.2739 $234.1912
11+ $28.2980 $311.2780
14+ $25.3707 $355.1898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess