EN
  • EN
  • DE

MAX1259EWE

Part No MAX1259EWE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description MAX1259 Battery Manager | BATTERY MANAGER W/BACKUP 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Power Management
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX1259
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212039-MAX1259EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1259EWE CAD Model

Description

Maxim Integrated MAX1259EWE Battery Management IC

The MAX1259EWE from Maxim Integrated is a sophisticated battery management integrated circuit designed to optimize the performance and extend the life of multi-cell, series-connected battery packs. This compact, high-efficiency solution is ideal for portable devices where battery life and reliability are of paramount importance.

Key Features:

  • High Accuracy: The MAX1259EWE provides high-precision voltage monitoring and balancing, ensuring that each cell in the battery pack is maintained within its optimal operating range.
  • Multi-Cell Support: This IC can manage multiple series-connected cells, making it versatile for various battery configurations and applications.
  • Integrated Balancing: With an integrated cell-balancing function, the device actively equalizes the charge across all cells, which is crucial for maintaining the battery pack's overall health and efficiency.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX1259EWE operates with minimal power draw, contributing to the overall energy efficiency of the system it is part of.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage, and overtemperature protection, safeguarding the battery pack from potential damage due to abnormal operating conditions.
  • Communication Interface: The device offers a serial interface for communication with a host microcontroller, allowing for detailed monitoring and control over the battery management functions.
  • Compact Design: Housed in a compact WEEE package, the MAX1259EWE is suitable for space-constrained applications.

Applications:

The MAX1259EWE is designed to be used in a variety of applications where efficient battery management is critical. These include:

  • Portable Computing Devices
  • Electric Vehicles
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1259EWE is an excellent choice for designers looking to enhance battery performance and ensure safe operation in their portable and stationary battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4363 $68.6178
13+ $9.3837 $121.9881
20+ $9.0905 $181.8100
27+ $8.7972 $237.5244
34+ $8.5040 $289.1360
46+ $7.6242 $350.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess