EN
  • EN
  • DE

TPS65820RSHR

Part No TPS65820RSHR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION BATT/PWR MGMT 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-VQFN (7x7)
Win Source Part Number 138151-TPS65820RSHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65820RSHR CAD Model

Description

The TPS65820RSHR is a highly integrated power management solution from Texas Instruments, designed to meet the demanding requirements of portable and handheld applications. This versatile IC incorporates multiple features that enable it to manage and optimize power efficiently within a compact form factor.

Key Features

  • Integrated Power Solution: The TPS65820RSHR combines a linear charger, multiple DC-DC converters, LDOs, and an ADC for monitoring, all in a single chip, reducing the need for additional components.
  • High Efficiency: With its advanced switching regulators, the device ensures efficient power conversion, which is critical for battery-operated devices to extend battery life.
  • Programmable Voltage Levels: The IC includes programmable voltage levels for the DC-DC converters and LDOs, providing design flexibility for various applications and allowing optimization of power consumption.
  • USB Compatibility: The built-in linear charger is designed for single-cell Li-Ion or Li-Polymer batteries and is compliant with the USB 2.0 standard, supporting both 500mA and 100mA from a USB source.

Applications

The TPS65820RSHR is ideal for a broad range of applications, particularly where efficient power management and space savings are critical. It is well-suited for:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Other Portable Electronics

Technical Specifications

The device is offered in a compact 60-VQFN (RSH) package and operates over a wide temperature range. It features multiple power-saving modes to reduce power consumption during idle periods. The TPS65820RSHR also includes safety features such as over-voltage, over-temperature, and short-circuit protection to ensure reliable operation of the end product.

Product Support and Resources

Texas Instruments provides extensive support for the TPS65820RSHR, including technical documentation, application notes, and design resources to assist engineers in integrating this IC into their designs. For further information and support, visit the Texas Instruments website or contact their customer service team.

*Note: Please consult the datasheet and product documentation for detailed specifications and application guidelines.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess