EN
  • EN
  • DE

TPS650242RHBR

Part No TPS650242RHBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT FOR LI-ION SYS 32-QF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 137524-TPS650242RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650242RHBR CAD Model

Description

Overview of Texas Instruments TPS650242RHBR

The TPS650242RHBR is a highly integrated power management IC from Texas Instruments, designed to cater to the power needs of multi-core processor-based systems. This compact solution is a testament to Texas Instruments' commitment to providing innovative power management technologies that enhance the performance and efficiency of modern electronic devices.

Key Features

  • Multiple Voltage Rails: The TPS650242RHBR offers three step-down converters with high efficiency for core voltage, memory, and system power. Additionally, it includes three 200-mA LDO (Low-Dropout) regulators for peripheral power.
  • Flexible Power Sequencing: The device is equipped with a flexible power sequencing feature, which is crucial for systems requiring specific power-up and power-down sequences.
  • High Integration: With its integrated power switches for the step-down converters and a DVS (Dynamic Voltage Scaling) interface, the TPS650242RHBR minimizes the need for external components, thus saving space and reducing the overall solution cost.
  • I2C Interface: The inclusion of an I2C interface allows for dynamic voltage scaling and power sequencing adjustments, as well as enabling system designers to customize device settings to match specific application requirements.

Applications

Designed for versatility, the TPS650242RHBR is ideal for powering a wide range of applications, such as:

  • Portable and battery-powered equipment
  • Multi-core processors and advanced digital signal processors (DSPs)
  • Notebook computers, tablets, and e-readers
  • Smartphones and other handheld devices

Package and Quality

The TPS650242RHBR comes in a compact 32-pin VQFN package, which is designed to occupy minimal board space while providing robust power management. Additionally, Texas Instruments' dedication to quality ensures that this product meets high standards for reliability and performance.

In summary, the TPS650242RHBR from Texas Instruments stands out as a comprehensive power management solution for complex electronic systems, offering efficiency, flexibility, and integration to meet the demands of today's innovative technologies.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess