EN
  • EN
  • DE

TPS65810RTQT

Part No TPS65810RTQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION PWR MGMT 1CELL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN (8x8)
Win Source Part Number 136405-TPS65810RTQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65810RTQT CAD Model

Description

The TPS65810RTQT from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed for portable and handheld applications. This advanced power solution consolidates various power management functions into a single package, providing designers with a compact, efficient, and versatile component for their power supply needs.

At the heart of the TPS65810RTQT lies a range of features that cater to the demanding requirements of modern electronic devices. It includes multiple DC/DC converters, LDO regulators, a battery charger, and a variety of supervisory and control functions. The PMIC's flexibility makes it an excellent choice for powering multi-core processors, memory, and peripheral devices within a system.

Key Features:

  • Multiple Power Rails: The device provides several adjustable output voltages through its integrated step-down converters and LDOs, enabling it to power various components of a system efficiently.
  • Integrated Battery Charger: With an onboard battery management system, the TPS65810RTQT offers a programmable charging profile for single-cell Li-Ion or Li-Polymer batteries, ensuring safe and efficient battery charging.
  • Smart Power Sequencing: The PMIC includes intelligent power sequencing, which ensures that each power domain is activated in the correct order to maintain system stability and reliability.
  • Flexible Configuration: The device can be configured through an I2C-compatible interface, allowing for dynamic control of power states and enabling customization for specific application requirements.
  • Power Efficiency: High-efficiency DC/DC converters help to minimize power loss and extend battery life in portable devices.
  • Protection Features: The TPS65810RTQT incorporates multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, contributing to the overall system safety.

The TPS65810RTQT's compact QFN (quad flat no-leads) package is suitable for space-constrained applications, and its robust design ensures reliable operation across a wide temperature range. Whether it's for smartphones, tablets, or other portable electronics, the TPS65810RTQT stands out as a comprehensive power management solution that can help streamline product design and enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7918 $73.7918
2+ $71.4858 $142.9716
3+ $69.1798 $207.5394
4+ $66.8738 $267.4952
6+ $59.9558 $359.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess