EN
  • EN
  • DE

MAX1243BEPA+

Part No MAX1243BEPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 73ksps 10-bit Serial 8-Pin PDIP N / IC ADC 10BIT SERIAL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785264-MAX1243BEPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1243
Introduction Date June 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1243BEPA+ CAD Model

Description

Product Overview: MAX1243BEPA+ from Maxim Integrated

The MAX1243BEPA+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals in a compact and efficient package. This device is ideal for applications requiring a small form factor without compromising on accuracy or power consumption.

Key Features

  • High Resolution: The MAX1243BEPA+ offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing overall system power requirements.
  • Low Power Consumption: This ADC is designed to be energy-efficient, making it suitable for battery-powered devices and applications where power conservation is critical.
  • SPI-Compatible Serial Interface: The device features a Serial Peripheral Interface (SPI) that allows easy integration with most microcontrollers and digital systems.
  • Internal Track/Hold: The MAX1243BEPA+ includes an internal track/hold function, which eliminates the need for external components and simplifies circuit design.
  • Flexible Input Range: It offers a flexible input range, which can be configured for unipolar or bipolar signals, providing versatility for different signal types.

Applications

The MAX1243BEPA+ is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Process control
  • Battery-powered devices

Package and Reliability

This ADC comes in a space-saving 8-pin DIP package, allowing for easy integration into various circuit designs. The MAX1243BEPA+ is also characterized for operation over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

With its combination of high-resolution conversion, low power consumption, and robust serial interface, the MAX1243BEPA+ from Maxim Integrated is an excellent choice for designers looking to add precise and efficient analog-to-digital conversion to their embedded systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess