EN
  • EN
  • DE

MAX1231BETI

Part No MAX1231BETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701080-MAX1231BETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1231BETI CAD Model

Description

The MAX1231BETI from Maxim Integrated is a highly integrated 16-bit microcontroller that offers an array of features making it an ideal choice for sophisticated data acquisition systems, industrial control applications, and precision sensor interfacing. This powerful microcontroller combines a high-speed, 16-bit analog-to-digital converter (ADC) with a range of digital peripherals, offering designers a compact, efficient, and versatile solution for complex embedded tasks.

Key Features:

  • High-Resolution ADC: The MAX1231BETI is equipped with a 16-bit ADC, providing high precision measurements with a sample rate of up to 300ksps, making it suitable for applications requiring fine-grained data acquisition.
  • Integrated Analog Multiplexer: An onboard 8-channel single-ended or 4-channel differential input multiplexer expands the device's capability to interface with multiple sensors without the need for external components.
  • Flexible Interface Options: Featuring both SPI and I²C interfaces, this microcontroller offers flexibility in connecting to other microcontrollers or peripheral devices, ensuring compatibility with a wide range of system architectures.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation without additional external circuitry, simplifying design and reducing system cost.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1231BETI offers a power-saving mode that significantly reduces power consumption when the device is not in active use.
  • Robust Package: Housed in a TQFN package, the MAX1231BETI is designed to withstand harsh industrial environments, ensuring reliable performance across a wide temperature range.

Applications:

The versatility of the MAX1231BETI makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Battery-Powered Devices

In summary, the MAX1231BETI from Maxim Integrated is a robust and versatile microcontroller that offers an impressive blend of analog and digital functionality. Its high-resolution ADC, multiple interface options, and integrated features make it a top choice for engineers looking to streamline their design process and enhance the performance of their products.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4502 $82.3506
6+ $22.5233 $135.1398
8+ $21.8195 $174.5560
11+ $21.1156 $232.2716
15+ $20.4118 $306.1770
19+ $18.3002 $347.7038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess