The MAX1230BEEG+T is a high-performance, multifunctional analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This integrated circuit (IC) is designed to offer precision data conversion, featuring a 12-bit resolution that ensures accurate and reliable digital representation of analog signals.
Key Features
- Resolution: 12-bit ADC provides high precision for a wide range of applications.
- Channels: Includes 16 single-ended or 8 differential inputs, offering flexibility for various measurement needs.
- Sampling Rate: Efficient data acquisition with a maximum sampling rate of 300ksps (kilo-samples per second).
- Interface: Features a SPI serial interface for straightforward communication with microcontrollers and digital systems.
- Supply Voltage: Operates on a single 2.7V to 3.6V power supply, accommodating low-power requirements.
- Package: Available in a compact 24-QSOP package, suitable for space-constrained applications.
Applications
The MAX1230BEEG+T is versatile and can be employed in a variety of sectors, including industrial control systems, medical devices, data acquisition systems, and portable instrumentation. Its high-resolution ADC capabilities make it ideal for precision measurement tasks where accurate analog-to-digital conversion is critical.
Performance and Reliability
Maxim Integrated ensures that the MAX1230BEEG+T meets stringent performance criteria, delivering consistent and reliable operation across its specified temperature range. The device also incorporates advanced features such as automatic shutdown to reduce power consumption when inactive, making it a smart choice for battery-powered or energy-sensitive applications.
Design Support
Designers and engineers can take advantage of Maxim Integrated's comprehensive support resources for the MAX1230BEEG+T. This includes detailed datasheets, application notes, and reference designs to facilitate the integration of this ADC into a wide array of projects and products.