Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3900pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 358W (Tc)
Rds On (Maximum) @ Id, Vgs 62 mOhm @ 24.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-4L
Package TO-247-4
Win Source Part Number 1262379-STW56N65M2-4
Manufacturer Homepage www.st.com
Family Name STW56N65M2-4
Introduction Date December 15, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW56N65M2-4 CAD Model

Description

STW56N65M2-4 - STMicroelectronics

The STW56N65M2-4 is a high-performance N-channel 650V MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics. This device is built on an innovative proprietary vertical process technology, which is specifically engineered for high-voltage applications. The MOSFET is part of ST's MDmesh series, which is renowned for its excellent energy efficiency and thermal performance.

Key Features

  • High Voltage Rating: The device is rated for a drain-source voltage (V<sub>DS) of 650V, making it suitable for a wide range of high-voltage power applications.
  • Low On-Resistance: It features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) capacity, this MOSFET can handle high current loads, ensuring robust performance in demanding conditions.
  • Low Gate Charge: A low gate charge (Q<sub>g) reduces switching losses, contributing to the device's high efficiency during operation.
  • Fast Switching: The fast switching speed of the STW56N65M2-4 helps in reducing switching losses and improving the performance of power conversion systems.

Applications

The STW56N65M2-4 is designed for a variety of applications, including:

  • Solar inverters
  • Switched mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • LED lighting solutions
  • Welding equipment
  • Uninterruptible power supplies (UPS)

Advanced Technology

STMicroelectronics' MDmesh technology combines a unique vertical structure with a proprietary diffusion process, resulting in a MOSFET with extremely low on-resistance and high dv/dt capability. This technology enables the STW56N65M2-4 to achieve high efficiency and reliability, which is critical for modern electronic systems where energy conservation is paramount.

Package and Quality

The STW56N65M2-4 is offered in a TO-247 package, which is known for its high power dissipation and mechanical robustness. This package is widely used in high-power applications due to its ability to handle large currents and high temperatures. STMicroelectronics ensures that this product meets stringent quality standards, providing designers with a reliable component for their high-voltage power solutions.

You May Also Be Interested in

International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9271 $69.4897
16+ $8.1445 $130.3120
25+ $7.8910 $197.2750
34+ $7.6362 $259.6308
44+ $7.3812 $324.7728
59+ $6.6181 $390.4679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention