EN
  • EN
  • DE

MAX1229BCEP+T

Part No MAX1229BCEP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 300ksps 12-bit Serial 20-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Contact Plating Tin
Conversion Rate 300 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Channels 12
Number of Converters 1
Number of Pins 20
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Power Dissipation 1.86 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 300 ksps
Supply Type Single
Win Source Part Number 1074849-MAX1229BCEP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1229BCEP+T CAD Model

Description

Maxim Integrated's MAX1229BCEP+T: High-Performance Analog-to-Digital Converter

Maxim Integrated's MAX1229BCEP+T is a state-of-the-art, 12-bit analog-to-digital converter (ADC) that offers exceptional performance for a wide array of applications. With its multi-channel integration, this ADC is particularly suitable for advanced systems that require high-speed data acquisition and processing, such as medical imaging, industrial automation, and instrumentation.

Key Features

  • Precision Conversion: The MAX1229BCEP+T boasts a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • High-Speed Operation: With a conversion rate that reaches up to 300ksps (kilo-samples per second), this ADC is capable of handling fast signal variations, making it ideal for high-speed systems.
  • Multiple Channels: It features 8 pseudo-differential input channels, allowing for versatile signal acquisition from various sources.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power requirement, which helps to extend battery life in portable devices.
  • Flexible Interface: The MAX1229BCEP+T includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, offering easy integration with a variety of microcontrollers and digital systems.
  • Onboard FIFO: An integrated First-In-First-Out (FIFO) memory buffer enhances data management by temporarily storing conversion results, which can be critical in systems with complex data processing needs.
  • Extended Temperature Range: This ADC operates over an extended industrial temperature range, making it reliable in environments with extreme temperature variations.

Applications

The MAX1229BCEP+T is versatile and can be used in various applications, including but not limited to:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Control and Automation
  • Portable Instrumentation
  • Battery-Powered Devices

With its combination of high-speed performance, multi-channel capability, and low power consumption, Maxim Integrated's MAX1229BCEP+T is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, providing reliable and accurate data conversion in any scenario.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,467 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess