EN
  • EN
  • DE

MAX1207ETL

Part No MAX1207ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701057-MAX1207ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1207ETL CAD Model

Description

Maxim Integrated MAX1207ETL Touch-Screen Controller

The MAX1207ETL from Maxim Integrated is a sophisticated touch-screen controller designed to deliver high-performance and precision in a variety of applications. This versatile component is an ideal solution for advanced touch-enabled devices, providing reliable and accurate touch sensing capabilities.

At the heart of the MAX1207ETL is a 12-bit SAR ADC which ensures precise touch location detection, offering a high level of sensitivity and a fast response time. This makes it perfect for applications where quick and accurate touch input is essential, such as smartphones, tablets, and interactive kiosks.

The device supports 4-wire resistive touch screens, which are commonly used in consumer electronics due to their cost-effectiveness and durability. The MAX1207ETL is capable of detecting both finger and stylus inputs, providing flexibility in how users interact with their devices. Additionally, it includes on-chip ESD protection, which safeguards the touch screen and the controller itself from electrostatic discharges, enhancing the longevity of the product.

One of the key features of the MAX1207ETL is its low power consumption. This makes it an excellent choice for battery-powered devices where power efficiency is crucial. The device operates over a wide voltage range, accommodating various power supply requirements and ensuring easy integration into different system designs.

For ease of communication with the host processor, the MAX1207ETL includes an I2C/SPI-compatible serial interface. This allows for simple and efficient data transfer, enabling seamless integration into existing systems. The controller also features an automatic power-down mode that further reduces power consumption when the touch screen is not in use.

The MAX1207ETL is available in a compact TQFN package, making it suitable for space-constrained applications. Its small footprint allows designers to minimize the size of their end products without compromising on functionality or performance.

In summary, the Maxim Integrated MAX1207ETL touch-screen controller is a high-quality, power-efficient solution for adding touch-screen functionality to a wide range of electronic devices. Its precision, flexibility, and low power consumption make it an excellent choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess