EN
  • EN
  • DE
  • IT

MAX12005ETM+

Part No MAX12005ETM+
Manufacturer Maxim Integrated
Catalog RF Switches
Description IC RF SWITCH 2.15GHZ 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type DBS, L-Band, IF Satellite
Topology Reflective
Frequency Range 950MHz ~ 2.15GHz
Isolation 55dB
Test Frequency 950MHz
Impedance 75Ohm
Supply Voltage (V) 3V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX12005
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 701050-MAX12005ETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12005ETM+ CAD Model

Description

Maxim Integrated's MAX12005ETM+ Overview

The MAX12005ETM+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and speed for a wide range of applications. It is well-suited for industrial, medical, and communication systems where precision data conversion is critical.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high sampling rate, the MAX12005ETM+ ensures that rapidly changing signals are captured accurately, making it ideal for high-speed systems.
  • Low Power Consumption: Designed for energy-efficient operation, this ADC minimizes power usage without compromising performance, perfect for battery-powered devices.
  • Flexible Voltage Range: The device operates across a wide range of supply voltages, offering versatility in various system designs.
  • Interface Options: It features multiple digital interfaces, including SPI, allowing for easy integration with microcontrollers and digital processors.

Applications

The MAX12005ETM+ is engineered to serve in diverse environments and systems. Its robustness and precision make it an excellent choice for:

  • Data acquisition systems
  • Medical imaging
  • Industrial control and automation
  • Telecommunications infrastructure
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX12005ETM+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Users can expect consistent and precise operation over the product's lifespan.

Summary

The MAX12005ETM+ from Maxim Integrated is a versatile and reliable ADC that offers a combination of speed, precision, and low power consumption. It is an excellent choice for designers seeking to enhance the performance of their data conversion in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess