EN
  • EN
  • DE

UPG2034T5D-E1-A

Part No UPG2034T5D-E1-A
Manufacturer CEL
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406602-UPG2034T5D-E1-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2034T5D-E1-A CAD Model

Description

The UPG2034T5D-E1-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various high-frequency applications. Manufactured by CEL (California Eastern Laboratories), this switch features low insertion loss, high isolation, and fast switching speed, making it suitable for use in wireless communication systems and test equipment.

Applications:

  • Wireless LAN (WLAN) applications
  • Bluetooth devices
  • Cellular phones and other mobile communication devices
  • Test and measurement equipment
  • General RF switching applications

Features:

  • Low insertion loss: Minimizes signal attenuation for improved system performance.
  • High isolation: Prevents unwanted signal leakage between ports.
  • Fast switching speed: Enables rapid signal routing and switching.
  • Single positive control voltage: Simplifies control circuitry and reduces component count.
  • Small package size: Facilitates compact designs.
  • GaAs MMIC technology: Provides high performance and reliability.
  • Operating frequency up to 3 GHz: Supports a wide range of wireless communication standards.

Benefits:

  • Improved system performance: The low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Reduced power consumption: The low insertion loss helps to minimize power consumption in the signal path.
  • Simplified design: The single positive control voltage simplifies the design of control circuitry.
  • Compact size: The small package size allows for compact designs, which is especially important in mobile devices.
  • High reliability: The GaAs MMIC technology ensures high reliability and long-term performance.

The UPG2034T5D-E1-A operates with a single positive control voltage, which simplifies the control circuitry. The device is housed in a small package, making it suitable for space-constrained applications. Its high performance characteristics and small size make it a good choice for wireless applications.

Technical Specifications:

  • Frequency Range: Up to 3 GHz
  • Insertion Loss: Typically 0.4 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Switching Speed: Typically 3 µs
  • Control Voltage: +3V
  • Package: 6-pin T5D

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess