EN
  • EN
  • DE

MAX12000ETB+T

Part No MAX12000ETB+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS FRONT 1575MHZ 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 1.575GHz
Gain 15dB ~ 18.5dB
Noise Figure 1dB ~ 1.3dB
RF Type GPS
Operating Supply Voltage 3 V ~ 5 V
Operating Supply Current 15mA ~ 30.2mA
Test Frequency 1.575GHz
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN (3x3)
Win Source Part Number 701049-MAX12000ETB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX12000
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX12000ETB+T CAD Model

Description

Introducing the MAX12000ETB+T from Maxim Integrated

Maxim Integrated's MAX12000ETB+T is a state-of-the-art analog-to-digital converter (ADC) designed for precision conversion of analog signals into digital data. This high-performance ADC is an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

The MAX12000ETB+T operates with a 12-bit resolution, ensuring accurate and reliable data conversion with minimal error. Its impressive sampling rate allows for the capture of fast transient signals, making it perfect for high-speed systems where quick data processing is crucial.

One of the key features of this product is its low power consumption, which makes it suitable for battery-operated devices and applications where energy efficiency is a priority. The device operates from a single power supply, simplifying system design and reducing the overall bill of materials.

With an integrated reference and on-chip buffer, the MAX12000ETB+T simplifies the design process by minimizing the number of external components required. This integration not only saves space on the PCB but also enhances the overall performance by reducing system noise and improving the signal integrity.

The MAX12000ETB+T comes in a compact, 10-pin TDFN package, which is optimized for space-constrained applications. Its small footprint allows designers to maximize the use of PCB real estate without compromising on functionality or performance.

Maxim Integrated ensures that the MAX12000ETB+T is built to high-quality standards, offering robustness and reliability across various temperature ranges and environmental conditions. This ADC is designed to meet the stringent requirements of industrial-grade components, providing long-term stability and performance.

In summary, the MAX12000ETB+T from Maxim Integrated is a versatile, high-precision ADC that offers excellent performance, low power consumption, and a simplified design process. Its integration and packaging make it an ideal choice for designers looking to create compact, efficient, and accurate data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess