EN
  • EN
  • DE

MAX11802EWC

Part No MAX11802EWC
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701018-MAX11802EWC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11802EWC CAD Model

Description

The MAX11802EWC from Maxim Integrated is a highly sophisticated touch-screen controller designed to deliver exceptional performance and accuracy for capacitive touch applications. This advanced controller is suitable for a wide range of devices, including smartphones, tablets, and interactive kiosks, providing users with a seamless and intuitive touch interface.

Key Features

  • High Sensitivity: The MAX11802EWC boasts high sensitivity, allowing for precise touch detection even with light touches, ensuring a responsive user experience.
  • Multi-Touch Capabilities: With its ability to support multi-touch gestures, this controller enables users to interact with devices in more complex and natural ways, such as pinch-to-zoom and two-finger scrolling.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX11802EWC minimizes energy usage, making it ideal for portable and battery-powered applications.
  • Robust Noise Immunity: The controller is engineered to withstand high levels of environmental noise, ensuring reliable performance in a variety of settings.
  • Flexible Communication: It offers a range of communication interfaces, including I2C and SPI, providing versatility for integration with various microcontrollers and systems.
  • Customizable Sensitivity: Sensitivity settings can be adjusted to accommodate different screen sizes and overlay thicknesses, allowing for a tailored touch experience.

Technical Specifications

  • Resolution: The controller supports a high resolution for precise touch location detection.
  • Operating Voltage: It operates within a specific voltage range, ensuring compatibility with standard system power supplies.
  • Package: The MAX11802EWC comes in a compact WLP (Wafer-Level Package), saving valuable board space in tight designs.

The MAX11802EWC is a testament to Maxim Integrated's commitment to providing cutting-edge technology for human-machine interfaces. Integrating this touch-screen controller into your product can lead to a more engaging and intuitive user experience, distinguishing your device in a competitive market.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess