EN
  • EN
  • DE

SX8656ICSTRT

Part No SX8656ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Voltage - Supply 2.3V ~ 3.6V
Current - Supply 120 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 19-UFBGA, WLCSP
Supplier Device Package 19-WLCSP (2.07x2.07)
Base Product Number SX865
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265182-SX8656ICSTRT
Ultra Librarian 3D Model Ultra Librarian SX8656ICSTRT CAD Model

Description

The SX8656ICSTRT is an integrated circuit (IC) that belongs to the category of Data Acquisition - Touch Screen Controllers.

  • Win Source Part Number: 1265182-SX8656ICSTRT
  • Package: Tape & Reel (TR)
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Interface: I2C and Serial
  • Current Supply: 120 µA
  • Resolution: 12 b
  • Voltage Reference: Internal
  • Voltage Supply: 2.3V ~ 3.6V
  • Package/Case: 19-UFBGA, WLCSP
  • Supplier Device Package: 19-WLCSP (2.07x2.07)
  • Operating Temperature Range: -40°C ~ 85°C
  • Touchscreen: 4 or 5 Wire Resistive
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001
  • Manufacturer: Semtech Corporation
  • Base product number: SX865
  • Product status: obsolete

You May Also Be Interested in

Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $0.3171
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess