EN
  • EN
  • DE

MAX1135BCAP+T

Part No MAX1135BCAP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700973-MAX1135BCAP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1135BCAP+T CAD Model

Description

The MAX1135BCAP+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This ADC is designed to deliver exceptional accuracy and speed for demanding applications in industrial, medical, and communication systems.

Key Features

  • Resolution: 16-bit resolution provides high precision for sensitive applications.
  • Sampling Rate: Features a maximum sampling rate of 200ksps, allowing for the capture of fast transient signals.
  • Input Range: The input range is flexible, supporting both unipolar and bipolar signals, which makes it versatile for various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1135BCAP+T operates with low power consumption, preserving energy in portable devices.
  • Interface: Comes with a serial interface that is SPI/QSPI/MICROWIRE compatible, ensuring easy integration with most microcontrollers.
  • Package: Available in a 20-SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The MAX1135BCAP+T is ideal for a wide range of applications due to its high precision and fast sampling rate. Typical applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control
  • Battery-powered devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX1135BCAP+T is backed by Maxim's technical support and robust testing procedures, ensuring that customers receive a product that not only meets but exceeds their performance expectations. With Maxim's reputation for excellence, users can be confident in the integration of the MAX1135BCAP+T into their critical design projects.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess