EN
  • EN
  • DE

MAX11253ATJ+

Part No MAX11253ATJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 32TQFN / 16 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 64k
Number of Inputs 6
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog ±1.8V, 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting SMD (SMT)
Base Product Number MAX11253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1021177-MAX11253ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX11253ATJ+ CAD Model

Description

The MAX11253ATJ+ is a high-precision, 6-channel, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance in a wide range of applications. Its advanced design and versatile features make it an ideal choice for systems requiring high-resolution signal acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • High Resolution: With its 16-bit resolution, the MAX11253ATJ+ offers fine detail in signal conversion, ensuring accurate representation of the input signal.
  • Multi-Channel Input: The device supports up to 6 differential or 12 single-ended inputs, giving designers flexibility in handling multiple signal sources.
  • Low Noise: It features a low-noise delta-sigma architecture, which minimizes the noise contributions and maximizes signal fidelity.
  • High Integration: The ADC includes an internal oscillator, reference, and a temperature sensor, reducing the need for external components and simplifying the design.
  • Programmable Data Rates: Users can select from programmable data rates to optimize the trade-off between speed and resolution according to their specific application needs.
  • Interface Options: The MAX11253ATJ+ offers a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Applications

  • Industrial Automation
  • Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

Housed in a compact 32-pin TQFN package, the MAX11253ATJ+ operates over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments. Its power-saving features, including a low-power shutdown mode and a programmable automatic power-down, make it suitable for battery-powered and energy-conscious applications. With its combination of high precision, multi-channel input, and low power consumption, the MAX11253ATJ+ stands out as a robust solution for demanding data conversion challenges.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess