EN
  • EN
  • DE

MAX11049ETN

Part No MAX11049ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700927-MAX11049ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11049ETN CAD Model

Description

Maxim Integrated MAX11049ETN Product Overview

The MAX11049ETN from Maxim Integrated is a high-performance, 16-bit, 6-channel simultaneous-sampling analog-to-digital converter (ADC) designed to provide precision measurement in demanding applications. This ADC is ideal for a range of industrial, medical, and communication systems that require high-speed data acquisition with excellent dynamic performance.

Key Features

  • High-Resolution Sampling: The MAX11049ETN offers 16-bit resolution, ensuring detailed and accurate analog signal conversion.
  • Simultaneous Sampling: With six ADC channels sampling simultaneously, this device is capable of capturing transient events and correlating data across multiple channels without phase delay.
  • High-Speed Operation: The device boasts a maximum sample rate of 200ksps (kilo-samples per second), making it suitable for high-speed signal processing applications.
  • Integrated Features: It includes an internal reference, a temperature sensor, and a fault detection circuitry, simplifying system design and enhancing reliability.
  • Flexible Interface: The MAX11049ETN offers a serial peripheral interface (SPI) that is compatible with 1.8V to 3.6V logic, allowing for easy integration with a variety of microcontrollers and digital systems.

Applications

The versatile nature of the MAX11049ETN ADC makes it well-suited for a wide array of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Automated test equipment
  • Battery-powered devices
  • Communication infrastructure

Package and Quality

The MAX11049ETN is offered in a compact 38-pin TQFN package, optimized for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability, making this ADC a trusted choice for critical systems that cannot afford compromises in performance.

Conclusion

Overall, the MAX11049ETN from Maxim Integrated stands out as a robust and precise ADC solution, capable of meeting the stringent requirements of sophisticated electronic systems. Its combination of high-speed, multi-channel sampling, and integrated features offer a valuable tool for engineers looking to enhance their data acquisition capabilities.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess