EN
  • EN
  • DE

MAX11048ETN

Part No MAX11048ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700924-MAX11048ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11048ETN CAD Model

Description

Maxim Integrated MAX11048ETN Product Overview

The MAX11048ETN from Maxim Integrated is a high-performance, octal, 16-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact form factor. Aimed at applications requiring multiple ADC channels with high accuracy and low power consumption, this device is an ideal solution for industrial control systems, medical instrumentation, and data acquisition systems.

At the heart of the MAX11048ETN is its advanced multichannel architecture, which allows for simultaneous sampling of up to eight analog inputs. This feature is critical for applications that require synchronized data acquisition across multiple sensors or signal sources. The 16-bit resolution ensures that the digital representation of the analog signals is highly accurate, capturing even the smallest variations with great fidelity.

The device operates within a supply voltage range of 2.7V to 3.6V, which makes it suitable for low-voltage applications and helps to minimize power consumption. The MAX11048ETN also boasts an impressive sampling rate of up to 200ksps (kilo-samples per second), enabling real-time data processing for dynamic and rapidly changing signals.

One of the MAX11048ETN's key features is its internal reference, which simplifies the design by reducing the need for external components. Additionally, the device includes an internal temperature sensor that can be used for temperature compensation or system monitoring tasks, further enhancing its utility in complex systems.

For communication with microcontrollers or digital processors, the MAX11048ETN offers a flexible serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. This versatility ensures that the ADC can be easily integrated into a wide range of systems without the need for extensive redesigns or custom interfacing solutions.

The MAX11048ETN is packaged in a compact 38-pin TQFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a powerful component for precision data acquisition tasks.

With its combination of multichannel capability, high resolution, and low power operation, the MAX11048ETN from Maxim Integrated stands out as a robust choice for engineers and designers looking to enhance the performance of their advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6869 $59.3738
5+ $24.3585 $121.7925
8+ $23.5973 $188.7784
11+ $22.8361 $251.1971
14+ $22.0750 $309.0500
18+ $19.7913 $356.2434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess