EN
  • EN
  • DE

1N5229BRL

Part No 1N5229BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Diode Zener Single 4.3V 5% 500mW 2-Pin DO-35 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150052-1N5229BRL
Popularity Low
Supply and Demand Status Balance
Family Name 1N5229B
Introduction Date August 19, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 1N5229BRL CAD Model

Description

Product Overview: 1N5229BRL Zener Diode from ON Semiconductor

The 1N5229BRL is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This specific component is designed to provide a precise voltage regulation, making it an essential part of various electronic circuits. The 1N5229BRL is commonly used in applications that require a stable and reliable voltage reference or a protection mechanism against overvoltage conditions.

Key Features

  • Voltage Regulation: The 1N5229BRL offers a nominal Zener voltage of 4.3V, which is ideal for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This Zener diode can dissipate up to 500 mW of power, ensuring efficient operation under varying conditions.
  • High Stability: Designed to maintain stability over time, the 1N5229BRL provides a consistent performance that designers can rely on.
  • Compact Package: The device comes in a DO-35 package, which is known for its small size and suitability for high-density mounting on PCBs.
  • Wide Operating Temperature Range: It can operate effectively across a temperature range of -65°C to +175°C, making it versatile for use in different environmental conditions.

Applications

The 1N5229BRL is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection devices
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to providing components that meet the highest standards of quality and reliability. The 1N5229BRL Zener diode is no exception, offering excellent performance and endurance for both commercial and industrial applications. The product is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

With its precise voltage regulation, robust construction, and versatile application range, the 1N5229BRL from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess