EN
  • EN
  • DE
  • IT

MAX11046ETN

Part No MAX11046ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700922-MAX11046ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX11046ETN CAD Model

Description

MAX11046ETN - High-Accuracy, Multichannel ADC

The MAX11046ETN from Maxim Integrated is a state-of-the-art, high-accuracy, multichannel analog-to-digital converter (ADC) designed to cater to a wide array of applications that require precise signal conversion and monitoring. This device is an ideal choice for advanced industrial, medical, and communication systems where accuracy and reliability are of paramount importance.

Key Features

  • High Resolution: The MAX11046ETN boasts a 16-bit resolution, ensuring high-precision measurements for critical applications.
  • Multiple Channels: Equipped with eight differential channels, this ADC allows for simultaneous sampling of multiple signals, enhancing system throughput and efficiency.
  • Integrated Features: The device includes an internal reference and a temperature sensor, simplifying system design and reducing the need for external components.
  • Flexible Interface: It supports SPI and QSPI interfaces, offering easy integration with a variety of microcontrollers and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX11046ETN operates with a low power consumption, making it suitable for battery-operated devices.

Applications

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Instrumentation
  • Test and Measurement Equipment

With its robust design, the MAX11046ETN ensures excellent performance even in harsh industrial environments. It operates over a wide temperature range and is housed in a compact 56-pin TQFN package, allowing for space-saving PCB designs.

The MAX11046ETN's combination of high-precision conversion, multiple channels, and integrated functionality makes it a versatile solution for designers looking to enhance their systems' accuracy and reliability. Maxim Integrated continues to provide innovative solutions with products like the MAX11046ETN, pushing the boundaries of what's possible in electronic design.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9857 $74.9571
5+ $20.5011 $102.5055
8+ $19.8604 $158.8832
11+ $19.2198 $211.4178
14+ $18.5791 $260.1074
19+ $16.6571 $316.4849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,219 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess