EN
  • EN
  • DE
  • IT

MAX11046BETN

Part No MAX11046BETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700918-MAX11046BETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11046BETN CAD Model

Description

Maxim Integrated MAX11046BETN ADC

The MAX11046BETN from Maxim Integrated is a high-performance, 16-bit, multi-channel analog-to-digital converter (ADC) designed to provide exceptional accuracy and precision for a wide range of applications. This device is part of the MAX11040K/MAX11060 family and is optimized for industrial control systems, medical instrumentation, and data acquisition systems where high resolution and low noise are required.

Featuring a simultaneous-sampling architecture, the MAX11046BETN can accurately capture multiple analog signals at once, making it ideal for systems that require synchronized sampling across several channels. This ADC operates with a supply voltage range of 2.7V to 3.6V, ensuring compatibility with various low-voltage systems and preserving power efficiency in portable applications.

This ADC comes in a compact 38-TQFN-EP package, which minimizes the footprint on your PCB and is suitable for space-constrained applications. The MAX11046BETN offers a total of 8 channels, each capable of digitizing analog signals with a 16-bit resolution, providing the fine detail needed for high-precision measurements.

The MAX11046BETN boasts an impressive sampling rate of up to 200ksps, allowing for high-speed data acquisition and processing. With an integrated reference and reference buffer, this ADC simplifies design and reduces external component count, thereby enhancing system reliability.

Communication with microcontrollers or digital signal processors is made easy through the device's SPI-compatible serial interface. This feature ensures straightforward integration into existing systems and facilitates rapid data transfer. Additionally, the MAX11046BETN includes an internal FIFO, which helps manage data flow and reduce the processing load on the host processor.

For applications demanding robust performance in harsh environments, the MAX11046BETN is specified for operation over the extended industrial temperature range of -40°C to +85°C. This temperature resilience, combined with the high level of integration and performance, makes the MAX11046BETN an excellent choice for demanding industrial and medical applications where precision and reliability are paramount.

To ensure accurate performance and ease of use, Maxim Integrated provides comprehensive support for the MAX11046BETN, including detailed datasheets, application notes, and reference designs. This support helps designers to rapidly incorporate the ADC into their systems and accelerate their product development cycles.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess