EN
  • EN
  • DE

MAX11040KGUU+T

Part No MAX11040KGUU+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38TSSOP / 24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 64k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Type Surface Mount
Base Product Number MAX11040
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350990-MAX11040KGUU+T
Ultra Librarian 3D Model Ultra Librarian MAX11040KGUU+T CAD Model

Description

Maxim Integrated MAX11040KGUU+T: High-Precision ADC

The MAX11040KGUU+T from Maxim Integrated is a sophisticated, high-performance analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for advanced applications. This quad-channel, 24-bit ADC is a perfect solution for systems that require high-resolution signal acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Quad-Channel Input: The device features four differential inputs, allowing for simultaneous sampling and processing of multiple signals, which is essential for complex measurement tasks and multiphase systems.
  • High Resolution: With a 24-bit resolution, the MAX11040KGUU+T provides fine detail in signal conversion, ensuring that even the smallest signal variations are captured for precise data analysis.
  • High Data Rates: Offering a maximum data rate of 64ksps (kilo-samples per second), this ADC is capable of handling high-speed signals without compromising the quality of the data.
  • Integrated PGA: The built-in programmable gain amplifier (PGA) allows for signal amplification, which enhances the measurement of low-amplitude signals and improves the overall dynamic range.
  • Flexible Supply Voltage: Operating with a supply voltage range from 2.7V to 3.6V, the MAX11040KGUU+T can be easily integrated into a variety of systems with different power requirements.
  • Temperature Range: Engineered to function within an extended temperature range of -40°C to +85°C, this ADC is suitable for use in environments with challenging temperature conditions.

Applications

The MAX11040KGUU+T is versatile enough to be used in a wide array of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Power Management Systems

Design and Integration

Designed in a compact TSSOP-28 package, the MAX11040KGUU+T is ideal for space-constrained applications. Its SPI-compatible serial interface enables easy integration with most microcontrollers and digital systems, simplifying the design process and reducing time to market for products requiring high-precision analog inputs.

With its combination of high resolution, multiple channels, and advanced features, the MAX11040KGUU+T from Maxim Integrated stands out as a robust solution for demanding applications that require accurate and reliable signal conversion.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2911 $78.5822
4+ $32.2389 $128.9556
5+ $31.2314 $156.1570
7+ $30.2239 $211.5673
9+ $29.2165 $262.9485
12+ $26.1941 $314.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,492 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess