Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 59 / 55
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
RoHS State Request Verification
Win Source Part Number 1211924-MAX1102EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1102
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1102EUA CAD Model

Description

The MAX1102EUA from Maxim Integrated is a high-performance, low-power, serial 8-bit analog-to-digital converter (ADC) that offers excellent analog performance. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications that require accurate digital representations of analog signals.

This device operates from a single +5V supply and features a 1.5MHz, fully differential track/hold (T/H) and a serial interface. The T/H can be configured to accept pseudo-differential unipolar inputs or true differential bipolar inputs, providing flexibility for various signal sources. The MAX1102EUA's low power consumption and small 8-pin µMAX package make it an excellent choice for portable and space-constrained applications.

Key Features:

  • High-Speed Operation: With a 1.5MHz sampling rate, the MAX1102EUA is capable of handling high-speed signal processing tasks, making it suitable for dynamic applications.
  • Flexible Input Range: The device supports both unipolar and bipolar inputs, allowing it to interface with a variety of sensors and signal types.
  • Single Supply Operation: The ADC operates on a single +5V power supply, simplifying power management in system design.
  • Low Power Consumption: Its power-efficient design ensures minimal impact on battery life for portable devices.
  • Compact Form Factor: Housed in a space-saving 8-pin µMAX package, the MAX1102EUA is ideal for applications where board space is at a premium.
  • Serial Interface: The device features a SPI/QSPI™/MICROWIRE™-compatible serial interface, facilitating easy integration with most microcontrollers.

Applications:

The MAX1102EUA is suitable for various applications, including but not limited to:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

In summary, the MAX1102EUA ADC from Maxim Integrated is a versatile and efficient solution for converting analog signals into digital form, providing high-speed performance, a flexible input range, and a compact design to meet the demands of modern electronics.

You May Also Be Interested in

Cirrus Logic Inc.
IC Low Pwr High Perf 40QFN5Z
Lowest to $2.6708
ECAD model for CS42L42-CNZR
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
IDT, Integrated Device Technology Inc
IC CODEC AC'97 MIC/JACK 32-QFN
Need more? Email Us
ECAD model for IDTSTAC9753AXNAED1X
Analog Devices Inc.
Low Noise Stereo Codec with SigmaDSP Processing Core | IC SIGMADSP CODEC LN 32LFCSP
Lowest to $4.0541
ECAD model for ADAU1781BCPZ-RL7
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ECAD model for TP3054WM
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 20PLCC
Lowest to $7.0179
ECAD model for TP3057V
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
ECAD model for IDTSTAC9228D5TAEB4X
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Need more? Email Us
ECAD model for CS4272-DZZ
Texas Instruments
IC AUDIO CODEC 16BIT SER 32VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $6.0434
ECAD model for PCM3794RHBTG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention