EN
  • EN
  • DE
  • IT

MAX1091BCEI+

Part No MAX1091BCEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 250KSPS 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 250k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.8 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-QSOP
Win Source Part Number 002866-MAX1091BCEI+
Ultra Librarian 3D Model Ultra Librarian MAX1091BCEI+ CAD Model

Description

The MAX1091BCEI+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a compact package. This ADC is particularly suited for applications requiring high accuracy and reliability, such as industrial control systems, medical equipment, and data acquisition systems.

Key Features

  • Resolution: 10-bit resolution provides fine-grain data for precise measurements.
  • Sampling Rate: Offers a maximum sampling rate that ensures timely data capture for dynamic signals.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains high performance while minimizing power draw.
  • Integrated Features: Comes with an internal reference and track/hold function, reducing the need for external components and simplifying the design.
  • Interface: Features a serial interface that facilitates easy integration with microcontrollers and digital systems.
  • Package: Available in a robust 28-pin SSOP package, providing a balance between compactness and ease of handling.

Applications

The versatility of the MAX1091BCEI+ makes it an ideal choice for a wide range of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX1091BCEI+ is built with this commitment in mind, ensuring long-term performance in critical applications. Its robust design is capable of withstanding harsh industrial environments while maintaining accuracy and precision.

Technical Specifications

Parameter Value Resolution 10-bit Sampling Rate Specified in datasheet Power Consumption Low Interface Serial Package 28-pin SSOP

You May Also Be Interested in

Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess