EN
  • EN
  • DE

MAX1089EKA

Part No MAX1089EKA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT, TRUE-DIFFERENTIAL ADC / 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 150
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting Type Surface Mount
Standard Package 26 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 700905-MAX1089EKA
Ultra Librarian 3D Model Ultra Librarian MAX1089EKA CAD Model

Description

The MAX1089EKA from Maxim Integrated is a compact, high-performance analog-to-digital converter (ADC) designed to deliver precision and efficiency in a wide range of applications. This device is particularly suitable for battery-powered systems, portable devices, and other applications where space is at a premium and power consumption needs to be minimized.

Key Features

  • Resolution: The MAX1089EKA offers a 10-bit resolution, providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: It has a high sampling rate, allowing for rapid data acquisition and processing, which is critical for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with low power consumption, preserving battery life in portable devices.
  • SPI Interface: The device includes a Serial Peripheral Interface (SPI), enabling easy and efficient communication with microcontrollers and other digital systems.
  • Compact SOT23 Package: The MAX1089EKA comes in a small SOT23 package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the MAX1089EKA allows it to be used in a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Medical devices
  • Industrial control systems

Technical Specifications

Parameter Value
Resolution 10 bits
Number of Channels 2/4 Differential
Interface Type SPI
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to +85°C

Overall, the MAX1089EKA by Maxim Integrated is a reliable and efficient solution for precision ADC requirements in compact and power-conscious designs. Its combination of high resolution, fast sampling rate, and low power consumption makes it a versatile choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess