EN
  • EN
  • DE

MAX1086EKA

Part No MAX1086EKA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT, TRUE-DIFFERENTIAL ADC / 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 150
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982181-MAX1086EKA
Ultra Librarian 3D Model Ultra Librarian MAX1086EKA CAD Model

Description

Maxim Integrated MAX1086EKA - Compact, High-Precision ADC

The MAX1086EKA from Maxim Integrated is a highly efficient, 10-bit analog-to-digital converter (ADC) designed to deliver precision measurement capabilities in a compact SOT23-8 package. This device is tailored for portable or space-constrained applications where size and power consumption are critical design parameters.

Featuring a successive approximation register (SAR) architecture, the MAX1086EKA provides a quick and accurate conversion process, making it ideal for systems that require a fast response time. With its single-ended input and the ability to operate from a single +2.7V to +3.6V supply, this ADC is optimized for low-power operations, drawing a minimal quiescent current, which is particularly beneficial for battery-powered devices.

The device supports a sampling rate of up to 133ksps, ensuring that even rapidly changing signals can be captured with high fidelity. This makes the MAX1086EKA suitable for a variety of applications, including data acquisition systems, medical instruments, and portable monitoring devices.

Integration features of the MAX1086EKA include an internal reference and a sample-and-hold circuit, which simplify the design process and reduce the need for external components. Additionally, its SPI/QSPI™ and MICROWIRE™ compatible serial interface facilitate easy communication with microcontrollers and other digital systems, allowing for seamless integration into a wide range of electronic products.

The MAX1086EKA also offers an automatic power-down feature that significantly reduces power consumption between conversions. This feature can be utilized to further conserve energy in systems where intermittent data sampling is sufficient, thus extending the operational lifespan of battery-powered applications.

With its robust performance, low power consumption, and compact form factor, the MAX1086EKA from Maxim Integrated is an excellent choice for designers looking to incorporate a reliable and high-precision ADC into their next project.

Key features include:

  • 10-bit resolution
  • Up to 133ksps sampling rate
  • Single +2.7V to +3.6V supply operation
  • Internal reference and sample-and-hold
  • Automatic power-down feature
  • SPI/QSPI™, MICROWIRE™ compatible serial interface
  • Compact SOT23-8 package

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess