EN
  • EN
  • DE
  • IT

MAX1085BCSA+

Part No MAX1085BCSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 300KSPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 300k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 700902-MAX1085BCSA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1085
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1085BCSA+ CAD Model

Description

The MAX1085BCSA+ from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of data acquisition and control applications. This device is designed to operate with a single +5V power supply, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Resolution: 10-bit resolution provides fine-grain data conversion, enabling precise measurement for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 133ksps (kilo-samples per second), the MAX1085BCSA+ is capable of handling high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: The device boasts a low power consumption, making it suitable for power-sensitive applications, including handheld and battery-operated equipment.
  • Single Supply Operation: Operates on a single +5V power supply, simplifying power management in system design.
  • Serial Interface: Features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Automatic Shutdown: The ADC includes an automatic shutdown feature that reduces power consumption during idle periods.
  • Small Footprint: The MAX1085BCSA+ comes in a compact 8-pin SOIC package, which is beneficial for space-constrained applications.

Applications

The versatile nature of the MAX1085BCSA+ ADC makes it well-suited for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial control systems
  • Robotics

Maxim Integrated's commitment to quality ensures that the MAX1085BCSA+ ADC delivers reliable and consistent performance for critical applications where accuracy and efficiency are paramount. Whether you're designing a sophisticated industrial monitoring system or a compact consumer device, the MAX1085BCSA+ offers a scalable and cost-effective solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0864 $70.4320
10+ $11.5581 $115.5810
16+ $11.1977 $179.1632
22+ $10.8362 $238.3964
28+ $10.4747 $293.2916
37+ $9.3913 $347.4781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess