EN
  • EN
  • DE

MAX1020BETX+

Part No MAX1020BETX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System Single ADC Octal DAC 10bit 36-Pin TQFN EP / IC ADC/DAC 10BIT 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Resolution (Bits) 10 b
Sampling Rate 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785202-MAX1020BETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1020
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1020BETX+ CAD Model

Description

Maxim Integrated's MAX1020BETX+: High-Accuracy, Multichannel ADC

The MAX1020BETX+ is an advanced analog-to-digital converter (ADC) from Maxim Integrated, designed for precision data acquisition in a variety of applications. This high-performance ADC is a perfect solution for systems requiring accurate analog-to-digital conversion without sacrificing speed and efficiency.

Featuring a 10-bit resolution, the MAX1020BETX+ offers a fine level of detail in the digital representation of analog signals. This makes it ideal for sensitive measurement applications, such as medical instrumentation, industrial control systems, and data logging devices. The device operates over a wide single supply voltage range of 2.7V to 3.6V, ensuring compatibility with most low-voltage systems and providing flexibility in system design.

One of the standout features of the MAX1020BETX+ is its integrated sample-and-hold circuitry, which ensures that the input signal is stable during the conversion process, resulting in highly accurate readings. The device also boasts a fast conversion rate, allowing for quick data processing and real-time monitoring of input signals.

The MAX1020BETX+ supports up to 8 analog input channels through its multiplexer, making it a versatile choice for systems that need to monitor multiple signals simultaneously. This multichannel capability reduces the need for additional ADCs, saving space and cost in system design.

Communication with microcontrollers or digital systems is made easy through the device's serial interface, compatible with SPI, QSPI, and MICROWIRE protocols. This digital interface ensures simple and reliable data transfer, allowing the MAX1020BETX+ to be seamlessly integrated into existing systems.

Encased in a compact 36-TQFN-EP package, the MAX1020BETX+ is designed for space-constrained applications, maintaining a small footprint without compromising on functionality. Its extended temperature range of -40°C to +85°C makes it suitable for operation in harsh environments, ensuring reliable performance under various conditions.

Overall, the MAX1020BETX+ from Maxim Integrated is a robust and precise ADC solution that offers multiple channels, high accuracy, and ease of integration, making it a top choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess