EN
  • EN
  • DE

MAX1002CAX

Part No MAX1002CAX
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL, 6-BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 6
Sampling Rate (Per Second) 60M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 2
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Internal Oscillator, Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Mounting Type Surface Mount
Standard Package 59 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829587-MAX1002CAX
Ultra Librarian 3D Model Ultra Librarian MAX1002CAX CAD Model

Description

The MAX1002CAX is a high-performance, low-power, single-chip analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision ADC is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The MAX1002CAX offers a 12-bit resolution, providing fine detail in the analog signal conversion process for applications that demand high precision.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital data efficiently, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1002CAX operates with minimal power usage, thereby extending the life of battery-powered devices.
  • Interface: It features a user-friendly SPI-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Compact Package: The device is available in a small, space-saving SSOP package, making it ideal for use in systems where PCB real estate is at a premium.

Applications

The versatility of the MAX1002CAX makes it suitable for a variety of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial process control
  • Battery-operated equipment

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The MAX1002CAX is built to deliver consistent performance and is rigorously tested to ensure it meets the stringent requirements of industrial and medical applications.

Ordering Information

To order the MAX1002CAX or to obtain more information about pricing and availability, please visit the Maxim Integrated website or contact an authorized distributor. Maxim Integrated's customer service team is available to provide support and answer any questions related to their products.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6297 $59.6673
22+ $5.4401 $119.6822
33+ $5.2703 $173.9199
46+ $5.0993 $234.5678
59+ $4.9295 $290.8405
79+ $4.4202 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess