EN
  • EN
  • DE

LM4050CIX3-2.5-T

Part No LM4050CIX3-2.5-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 184667-LM4050CIX3-2.5-T
Ultra Librarian 3D Model Ultra Librarian LM4050CIX3-2.5-T CAD Model

Description

Maxim Integrated LM4050CIX3-2.5-T Precision Voltage Reference

The LM4050CIX3-2.5-T is a high-precision voltage reference module from Maxim Integrated, designed to offer a fixed 2.5V output with impressive stability and accuracy. This component is particularly ideal for applications requiring a precise reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other instrumentation where voltage accuracy is critical.

Constructed with advanced bandgap technology, the LM4050CIX3-2.5-T ensures low dynamic impedance and excellent temperature stability. This makes it a reliable choice for systems that operate across a wide range of environmental conditions. The device is capable of sourcing or sinking up to 15mA of output current, providing versatile interfacing with a variety of loads.

One of the standout features of this precision voltage reference is its low temperature coefficient, typically rated at 50ppm/°C (max) for the “N” grade version, which ensures minimal deviation in output voltage over the temperature range. Additionally, the initial accuracy of the device is impressive, with a maximum deviation of ±0.2% at 25°C for the “B” grade version. These characteristics guarantee a stable and accurate reference voltage for precision applications.

The LM4050CIX3-2.5-T comes in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications. It is designed to be operational over a wide supply voltage range, from 2.7V to 10V, allowing for flexibility in various power supply configurations. Moreover, the device features a low quiescent current, which contributes to power efficiency, making it an excellent choice for battery-powered and portable devices.

Safety and reliability are also key considerations in the design of the LM4050CIX3-2.5-T. The device includes reverse battery protection, ensuring that the voltage reference and the associated circuitry are protected in the event of reverse polarity connection. This feature enhances the longevity and robustness of the product in real-world applications.

In summary, the Maxim Integrated LM4050CIX3-2.5-T precision voltage reference is a high-quality component that combines accuracy, stability, and reliability, making it an excellent choice for engineers and designers who require a dependable voltage reference in their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2171 $60.6513
7+ $16.5893 $116.1251
11+ $16.0707 $176.7777
15+ $15.5521 $233.2815
20+ $15.0335 $300.6700
26+ $13.4789 $350.4514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess