EN
  • EN
  • DE

LM4050CEX3-3.3+T

Part No LM4050CEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 50ppm/°C Precision Micropower Shunt Voltage References with Multiple Reverse Breakdown Voltages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 3.3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 67μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1199640-LM4050CEX3-3.3+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4050
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LM4050CEX3-3.3+T CAD Model

Description

Maxim Integrated LM4050CEX3-3.3+T Precision Voltage Reference

The LM4050CEX3-3.3+T from Maxim Integrated is a high-precision, shunt-mode voltage reference that provides a fixed voltage of 3.3 volts. This component is designed for use in a wide array of applications that require an accurate reference voltage, such as data converters, power supplies, and battery-operated devices. With its precision and stability, the LM4050CEX3-3.3+T is a reliable choice for engineers looking to enhance the performance of their electronic circuits.

One of the key features of the LM4050CEX3-3.3+T is its low temperature coefficient, which ensures minimal voltage deviation with changes in temperature, making it suitable for use in environments with varying temperatures. Additionally, the device offers excellent long-term stability and low dynamic impedance, which contributes to its overall reliability and consistency in operation.

The LM4050CEX3-3.3+T is available in a small SOT-23 package, which makes it ideal for space-constrained applications. It is also characterized for a wide operating current range, allowing flexibility in design and ensuring compatibility with a variety of circuits. The device's ease of use is further enhanced by its ability to operate with no external components, which simplifies the design process and reduces the overall bill of materials.

Maxim Integrated's commitment to quality is evident in the LM4050CEX3-3.3+T, as it is designed to meet stringent specifications. This voltage reference features a typical initial accuracy of ±0.1% and is capable of maintaining a ±2% accuracy over its entire operating temperature range of -40°C to +85°C. This level of precision makes it an excellent choice for critical applications that demand high accuracy and stability.

In summary, the LM4050CEX3-3.3+T from Maxim Integrated is a versatile, high-precision voltage reference that offers engineers a dependable solution for maintaining a stable voltage in a variety of electronic applications. Its robust design, combined with its precision and small footprint, makes it a valuable component for any design requiring a reliable voltage reference.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6516 $59.8644
22+ $5.4585 $120.0870
33+ $5.2876 $174.4908
46+ $5.1167 $235.3682
59+ $4.9469 $291.8671
79+ $4.4352 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess