EN
  • EN
  • DE

LM4050BEX3-3.3+T

Part No LM4050BEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1070113-LM4050BEX3-3.3+T
Ultra Librarian 3D Model Ultra Librarian LM4050BEX3-3.3+T CAD Model

Description

Maxim Integrated LM4050BEX3-3.3+T Precision Micropower Shunt Voltage Reference

The LM4050BEX3-3.3+T from Maxim Integrated is a high-precision, micropower shunt voltage reference that offers excellent stability and accuracy for a wide range of applications. This device is a part of the LM4050 series and provides a fixed 3.3V output voltage with an impressive initial accuracy of ±0.1%. Designed to operate under a minimal current of 60µA to a maximum of 15mA, this voltage reference is an ideal choice for battery-powered and energy-sensitive systems.

Encased in a small SOT-23 package, the LM4050BEX3-3.3+T is perfect for space-constrained applications. Its compact footprint and surface-mount form factor enable designers to incorporate it into a variety of electronic circuits without worrying about space limitations. The device is characterized for operation from -40°C to +85°C, making it suitable for use in a broad range of environmental conditions.

With a low temperature coefficient of 50ppm/°C, the LM4050BEX3-3.3+T maintains a stable output voltage over the entire operating temperature range, ensuring reliable performance in temperature-varying scenarios. This feature is particularly beneficial for precision applications such as data converters (ADCs/DACs), portable instrumentation, and industrial process control systems.

The LM4050BEX3-3.3+T also features a low dynamic impedance of 0.6Ω, which helps to maintain voltage stability under varying load conditions. This attribute, combined with its low current draw, makes it an excellent choice for power-sensitive applications such as wireless sensors, medical devices, and IoT products.

Overall, Maxim Integrated's LM4050BEX3-3.3+T is a robust and reliable voltage reference that offers a blend of precision, low power consumption, and small size. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, this voltage reference can provide the accuracy and stability your application demands.

Key Features:

  • Fixed 3.3V Output Voltage
  • Initial Accuracy of ±0.1%
  • Low Temperature Coefficient: 50ppm/°C
  • Operating Current Range: 60µA to 15mA
  • Low Dynamic Impedance: 0.6Ω
  • Wide Operating Temperature Range: -40°C to +85°C
  • Compact SOT-23 Package

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2823 $51.2920
100+ $1.0522 $105.2200
150+ $1.0193 $152.8950
205+ $0.9864 $202.2120
265+ $0.9536 $252.7040
355+ $0.8549 $303.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,268 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess