EN
  • EN
  • DE

LM4040BIM3-2.1

Part No LM4040BIM3-2.1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Standard Package 156 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923189-LM4040BIM3-2.1
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-2.1 CAD Model

Description

Maxim Integrated's LM4040BIM3-2.1 Precision Voltage Reference

The LM4040BIM3-2.1 from Maxim Integrated is a highly precise voltage reference component that provides a fixed voltage of 2.1V. This shunt voltage reference IC is an essential building block in many electronic systems, offering a stable reference voltage for analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Designed with advanced technology, the LM4040BIM3-2.1 boasts an impressive initial accuracy of ±0.1% and a temperature coefficient of merely 75 ppm/°C, ensuring consistent performance over a wide temperature range. This level of precision makes it an ideal choice for critical applications where voltage accuracy is paramount.

The device operates in a shunt mode, which allows it to maintain a stable output voltage regardless of variations in supply voltage and load conditions. This feature simplifies power supply design and enhances the overall reliability of the system it is integrated into. Additionally, the LM4040BIM3-2.1 has a low dynamic impedance, providing excellent transient response, and is capable of sourcing and sinking current, further adding to its versatility.

Encased in a compact SOT-23 package, the LM4040BIM3-2.1 is designed for space-constrained applications. It is widely used in portable devices, battery-powered equipment, and precision data systems. The small footprint of this component also makes it an excellent choice for high-density circuit boards where space is at a premium.

Furthermore, the LM4040BIM3-2.1 requires no external components, which simplifies design and reduces the bill of materials for the end product. Its ease of use, combined with its high level of performance, makes it a go-to solution for engineers looking to enhance the accuracy and stability of their power management systems.

In summary, Maxim Integrated's LM4040BIM3-2.1 is a top-tier precision voltage reference that offers reliability, accuracy, and ease of use for a variety of applications. Its robust design and small package make it an excellent choice for designers who require a stable voltage reference in a compact, efficient form factor.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0254 $51.2700
120+ $0.8414 $100.9680
185+ $0.8151 $150.7935
255+ $0.7888 $201.1440
330+ $0.7625 $251.6250
440+ $0.6836 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess