EN
  • EN
  • DE

ADR280ARTZ-R2

Part No ADR280ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.2V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 100μA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 10Hz to 10kHz 12.5μVrms
Voltage - Input 2.4 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 077722-ADR280ARTZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR280ARTZ-R2 CAD Model

Description

Product Overview: ADR280ARTZ-R2

The ADR280ARTZ-R2 is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their high-quality and reliable electronic components. This product is part of the ADR28x series which is known for its low noise and high accuracy, making it an ideal choice for precision data acquisition systems, high-resolution converters, and industrial instrumentation.

Key Features

  • Output Voltage: The ADR280ARTZ-R2 provides a stable and precise fixed output voltage of 2.048V, which is ideal for various applications that require a reference voltage in this range.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient of 30 ppm/°C (max) over the industrial temperature range, ensuring that the output voltage remains consistent across a wide range of operating temperatures.
  • High Accuracy: With an initial accuracy of ±0.1% (max), this voltage reference ensures precise voltage regulation for sensitive applications.
  • Low Noise: The ADR280ARTZ-R2 has a low noise specification of only 3 µV p-p/V, which is critical for applications that require a low noise power supply.
  • Long-Term Stability: It offers excellent long-term stability, providing consistent performance over time, which is essential for reliable operation in critical systems.
  • Wide Operating Range: The component can operate across a wide supply voltage range from 4V to 18V, giving designers flexibility in various circuit configurations.
  • Small Package: Housed in a compact SOT-23 package, the ADR280ARTZ-R2 is suitable for space-constrained applications.

Applications

The ADR280ARTZ-R2 is versatile and can be used in a multitude of applications, including:

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital and Digital-to-Analog Converters
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Portable Instrumentation

With its combination of low noise, high accuracy, and stable performance, the ADR280ARTZ-R2 from Analog Devices Inc. is a reliable choice for engineers and designers looking for a precision voltage reference in their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3846 $50.0766
45+ $2.2308 $100.3860
70+ $2.1539 $150.7730
100+ $2.0000 $200.0000
130+ $1.9231 $250.0030
163+ $1.8462 $300.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess