EN
  • EN
  • DE

LTC6655BHMS8-4.096#PBF

Part No LTC6655BHMS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 4.596 V to 13.2 V
Operating Supply Current 7.5mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1064034-LTC6655BHMS8-4.096#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-4.096#PBF CAD Model

Description

The LTC6655BHMS8-4.096#PBF is a high-precision, low-noise reference voltage source from Linear Technology, designed to ensure stability and accuracy in a wide array of critical applications. This reference voltage source is characterized by its fixed output voltage of 4.096V, which is a common reference level for analog-to-digital and digital-to-analog converters, ensuring compatibility with many microcontrollers and digital systems.

One of the defining features of the LTC6655 is its low noise performance, which is crucial for high-resolution measurement systems. The device boasts an impressive 0.25ppm/√Hz (typical) of low-frequency noise, making it an excellent choice for precision instrumentation, medical devices, and industrial control systems where noise can significantly affect accuracy and performance.

In addition to its low noise characteristics, the LTC6655BHMS8-4.096#PBF offers exceptional long-term stability and low temperature coefficient, ensuring reliable performance over both time and varying temperature conditions. This stability is further enhanced by the product's ability to reject supply voltage variations, thanks to its high supply rejection ratio (PSRR).

The robust design of the LTC6655BHMS8-4.096#PBF is encapsulated in an MSOP-8 package, providing a compact footprint suitable for space-constrained applications. The device is also fully specified over the automotive temperature range of –40°C to 125°C, making it a versatile choice for harsh environments.

Key features of the LTC6655BHMS8-4.096#PBF include:

  • Fixed Output Voltage: 4.096V
  • Low Output Noise: 0.25ppm/√Hz (typical)
  • High PSRR: Ensures stable output despite supply variations
  • Excellent Long-Term Stability and Low Temperature Coefficient
  • Wide Operating Temperature Range: –40°C to 125°C
  • Compact MSOP-8 Package

Overall, the LTC6655BHMS8-4.096#PBF from Linear Technology is an exemplary solution for systems requiring a stable, low-noise voltage reference. Its performance and reliability make it an ideal choice for precision applications across various industries.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0363 $64.1452
8+ $13.1580 $105.2640
12+ $12.7468 $152.9616
17+ $12.3356 $209.7052
21+ $11.9244 $250.4124
29+ $10.6909 $310.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess