EN
  • EN
  • DE

LM4040AIX3-2.1-T

Part No LM4040AIX3-2.1-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 299043-LM4040AIX3-2.1-T
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040AIX3-2.1-T CAD Model

Description

The LM4040AIX3-2.1-T is a high-quality, precision voltage reference from Maxim Integrated. This device provides a fixed voltage output of 2.1V with an impressive accuracy and stability, making it an essential component for various applications that require a stable reference voltage. It is designed to operate in a wide range of conditions, ensuring reliable performance in different environments.

Key Features

  • Precision Output: The LM4040AIX3-2.1-T offers a precise 2.1V output, which is vital for applications where voltage accuracy is critical.
  • Low Temperature Coefficient: This voltage reference has a low temperature coefficient, ensuring minimal deviation with temperature changes, which enhances its reliability in varying conditions.
  • Wide Operating Current Range: It can operate over a broad current range, providing design flexibility and compatibility with a variety of circuits.
  • Long-Term Stability: The device exhibits excellent long-term stability, which is crucial for maintaining consistent performance over time.
  • Compact Package: The LM4040AIX3-2.1-T comes in a small surface-mount package, making it suitable for space-constrained applications.

Applications

This precision voltage reference is ideal for a range of applications, including but not limited to:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Industrial Automation
  • Automotive Electronics

Product Specifications

Parameter Value Output Voltage 2.1V Initial Accuracy ±0.1% Temperature Coefficient 100ppm/°C (max) Operating Current Range 60µA to 15mA Package Type SOT-23

Overall, the LM4040AIX3-2.1-T from Maxim Integrated stands out as a robust and reliable solution for providing a stable voltage reference in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess