EN
  • EN
  • DE

LM4040AIX3-2.1+T

Part No LM4040AIX3-2.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SC70 / V-Ref Precision 2.048V 15mA 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 779114-LM4040AIX3-2.1+T
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4040AIX3-2.1+T CAD Model

Description

Maxim Integrated LM4040AIX3-2.1+T Precision Voltage Reference

The LM4040AIX3-2.1+T from Maxim Integrated is a high-precision shunt voltage reference that provides a fixed voltage output of 2.1V. It is an essential component for various applications that require a stable reference voltage, such as data converters, portable instrumentation, and power supplies. This particular model stands out for its high accuracy and stability over a wide range of operating conditions.

Designed with advanced technology, the LM4040AIX3-2.1+T offers an impressive initial accuracy of ±0.1%, ensuring that devices and systems using this reference voltage can achieve high precision in their measurements and operations. Additionally, the temperature coefficient is specified as a low 75ppm/°C (max), which means that the output voltage remains consistent across a temperature range of -40°C to +85°C. This stability is crucial for applications that must operate reliably under varying environmental conditions.

The LM4040AIX3-2.1+T is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint allows for integration into a wide array of electronic devices without significantly impacting the overall size of the system. The device also features a low dynamic impedance of 0.6Ω (typical), which helps in maintaining output voltage stability in the presence of load current changes.

In terms of power supply requirements, this voltage reference can operate with a wide range of supply voltages, from (VREF + 0.6V) up to 15V, and can source or sink up to 15mA of output current. This flexibility makes it compatible with a variety of circuits and power conditions, simplifying the design process for engineers.

The LM4040AIX3-2.1+T is also characterized for automotive applications, which means it meets stringent quality and reliability standards required for use in the automotive industry. With its high precision, stability, and robustness, the LM4040AIX3-2.1+T is an excellent choice for a reliable voltage reference solution across a wide range of applications.

For further information, including detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess