EN
  • EN
  • DE

LM4040AIM3-3.0+T

Part No LM4040AIM3-3.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3V 15mA 3-Pin SOT-23 T/R / IC VREF SHUNT 3V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45μVrms
Current - Cathode 67μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 071342-LM4040AIM3-3.0+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-3.0+T CAD Model

Description

Maxim Integrated LM4040AIM3-3.0+T Voltage Reference

The LM4040AIM3-3.0+T from Maxim Integrated is a precision, two-terminal shunt-mode voltage reference. This high-quality component is designed to provide a stable and precise reference voltage for various applications, including data converters, power supplies, and general analog circuits. It operates at a fixed voltage of 3.0 volts and is known for its low dynamic impedance and excellent temperature stability, making it a reliable choice for critical electronic systems.

This voltage reference comes in a compact SOT-23 package, which is suitable for space-constrained applications. The LM4040AIM3-3.0+T is characterized for operation from −40°C to +85°C, ensuring its performance across a wide range of environmental conditions. It is also available in a tape and reel format, denoted by the '+T' suffix, which facilitates easy integration into automated assembly processes, making it ideal for high-volume production.

Key features of the LM4040AIM3-3.0+T include:

  • Precision Voltage: It offers a precise 3.0V output, which is critical for ensuring the accuracy of the system it is used in.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its precision across a broad temperature range.
  • Wide Operating Current Range: The device supports a wide operating current range, allowing for flexible design options.
  • Low Dynamic Impedance: The low dynamic impedance ensures stable operation under varying load conditions, contributing to the overall robustness of the application.
  • High Output Current: Despite its small size, the LM4040AIM3-3.0+T can source or sink a high output current, making it suitable for demanding applications.

With its combination of features, the LM4040AIM3-3.0+T is an excellent choice for designers looking for a reliable and consistent voltage reference. Whether it's used in precision instrumentation, portable devices, or industrial controls, this component from Maxim Integrated ensures accuracy and stability in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3167 $52.6680
95+ $1.0804 $102.6380
145+ $1.0466 $151.7570
200+ $1.0128 $202.5600
260+ $0.9791 $254.5660
345+ $0.8778 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess