EN
  • EN
  • DE

ICM7556ISD+T

Part No ICM7556ISD+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Supply Voltage - Operating 2 V to 16.5 V
Operating Supply Current 60μA
Temperature Range - Operating -20°C to 85°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1044668-ICM7556ISD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ICM7556
Introduction Date November 01, 1992
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ICM7556ISD+T CAD Model

Description

Maxim Integrated ICM7556ISD+T General Purpose Timer

The ICM7556ISD+T is a versatile and robust general-purpose timer IC manufactured by Maxim Integrated. This precision device has been engineered to offer both monostable (one-shot) and astable (free-running) operations, making it an ideal choice for a wide range of timing, pulse generation, and oscillator applications. The ICM7556ISD+T is a direct replacement for the standard 7556 timer and offers improved performance with lower power consumption and enhanced stability.

With its dual-timer configuration, the ICM7556ISD+T provides the flexibility to configure each timer independently, allowing for the creation of complex timing sequences in advanced electronic systems. The device operates within a supply voltage range of 2V to 18V, making it suitable for both digital and analog environments. Its low power consumption is particularly advantageous in battery-powered devices, where energy efficiency is critical.

The ICM7556ISD+T features a temperature stability of 0.005%/°C, ensuring reliable operation over a wide temperature range. The high noise immunity of 0.45 Vp-p at VDD = 5V ensures stable performance in electrically noisy environments. Additionally, the timer is capable of driving TTL loads and can source or sink up to 200mA, making it highly versatile for interfacing with other components in a circuit.

Available in a compact surface-mount package, the ICM7556ISD+T is designed for easy integration into modern PCB designs. Its small footprint allows for space-saving in applications where board real estate is at a premium. Whether used in control systems, touch switches, frequency dividers, or as a simple delay timer, the ICM7556ISD+T offers a reliable and efficient solution for designers and engineers.

Maxim Integrated's commitment to quality ensures that the ICM7556ISD+T meets the highest standards of performance and reliability. This general-purpose timer IC is an essential component for anyone looking to create precise timing functions with ease and efficiency.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7257 $50.9028
10+ $10.4416 $104.4160
15+ $10.1153 $151.7295
21+ $9.7890 $205.5690
27+ $9.4627 $255.4929
36+ $8.4838 $305.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess