EN
  • EN
  • DE

ICM7556IPD+

Part No ICM7556IPD+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Dual)
Count -
Frequency 500kHz
Voltage - Supply 3V ~ 16.5V
Current - Supply 60 µA
Temperature Range - Operating -20°C ~ 85°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number ICM7556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378609-ICM7556IPD+
Ultra Librarian 3D Model Ultra Librarian ICM7556IPD+ CAD Model

Description

Maxim Integrated ICM7556IPD+ General Purpose Timer

The ICM7556IPD+ from Maxim Integrated is a versatile, high-performance, general-purpose timer that is designed to meet a wide range of timing requirements. This IC is a direct replacement for the industry-standard 7556 timer and offers improved specifications that result in higher reliability and stability in complex timing circuits.

Key Features

  • Precision Timing: The ICM7556IPD+ provides precise time delays and oscillation, with the stability of 0.005%/°C temperature stability and a timing error of ±1% initial accuracy.
  • Dual Timer Configuration: This device contains two independent 555-type timers, which can be operated in astable or monostable mode, offering flexibility for a range of applications.
  • Wide Operating Voltage: It operates across a wide voltage range of 2V to 18V, making it suitable for battery-operated devices as well as complex industrial systems.
  • Low Power Consumption: The ICM7556IPD+ is designed for low power consumption, with a typical supply current of 60μA at 5V, significantly reducing the power requirements of the system.
  • High Output Current: Capable of sourcing or sinking 200mA, the output can directly drive TTL or CMOS logic, LEDs, or other high-current loads.

Applications

The ICM7556IPD+ is ideal for a variety of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Product Specifications

The ICM7556IPD+ is offered in a 14-pin PDIP package and is characterized for operation from -25°C to +85°C. It is RoHS compliant and designed to adhere to the rigorous standards set by Maxim Integrated for reliability and performance.

Conclusion

Whether you're designing consumer electronics, industrial control systems, or portable battery-powered gadgets, the ICM7556IPD+ from Maxim Integrated provides a reliable, flexible, and efficient solution for your timing needs. Its dual-timer design and improved specifications make it an excellent choice for designers looking for a high-quality timer IC.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7822 $60.5152
33+ $3.5382 $116.7606
51+ $3.4163 $174.2313
73+ $3.1722 $231.5706
95+ $3.0503 $289.7785
119+ $2.9282 $348.4558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,792 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess