EN
  • EN
  • DE

ICM7555IPA+

Part No ICM7555IPA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 500KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 2 V to 16.5 V
Operating Supply Current 30μA
Temperature Range - Operating -20°C to 85°C
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 144710-ICM7555IPA+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian ICM7555IPA+ CAD Model

Description

Maxim Integrated ICM7555IPA+ General Purpose Timer

The ICM7555IPA+ is a highly versatile and reliable general-purpose timer from Maxim Integrated. Designed as a direct replacement for the industry-standard 555 timer, it offers improved performance with reduced power consumption. This CMOS timer provides stable and accurate time delays or oscillation, suitable for a wide array of electronic applications ranging from simple delay circuits to complex sequential systems.

Unlike the traditional 555 timer built on bipolar technology, the ICM7555IPA+ is constructed using CMOS technology. This gives it the distinct advantage of reduced power consumption which makes it ideal for use in battery-operated devices. With a supply voltage range of 2V to 18V, it offers great flexibility in terms of power requirements, catering to both low and high voltage circuits.

The ICM7555IPA+ operates in several modes, including astable, monostable, and bistable, providing a wide range of functionality. In the astable mode, it can function as an oscillator with a frequency range up to 1MHz. In the monostable mode, it acts as a one-shot timer that can be used for precise timing applications, such as pulse generation or time delay generation. The bistable mode allows the device to be used as a flip-flop, offering a solution for simple memory and toggle functions.

This timer is packaged in an 8-pin DIP (Dual In-line Package), making it easy to integrate into both through-hole and surface-mounted PCB designs. It is characterized by its high noise immunity and low temperature stability, ensuring reliable operation under varying environmental conditions. The ICM7555IPA+ is also highly resilient to latch-up, further enhancing its dependability.

Maxim Integrated's commitment to quality is evident in the ICM7555IPA+, making it a go-to choice for designers and hobbyists alike who require a robust and flexible timing solution. Whether you are designing complex industrial timers, pulse generators, or simply experimenting with DIY projects, the ICM7555IPA+ offers a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess