EN
  • EN
  • DE

ICM7250IWE+

Part No ICM7250IWE+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC BINARY CTC 15MHZ 16SOIC / Timer/Counter -20°C to 85°C 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Counter/Timer Circuit (CTC), Binary
Count 1 ~ 99
Frequency 15MHz
Operating Supply Voltage 2 V ~ 16 V
Operating Supply Current 700μA
Operating Temperature Range -20°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 776381-ICM7250IWE+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7250
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICM7250IWE+ CAD Model

Description

Maxim Integrated ICM7250IWE+ Timer

The ICM7250IWE+ is a highly versatile and precision timer device engineered by Maxim Integrated, designed to cater to a wide range of timing and counting applications. This advanced timer chip is an ideal solution for projects requiring accurate time delay or frequency generation, making it a perfect fit for industrial controls, instrumentation, and consumer electronics.

Key Features

  • Multiple Operating Modes: The ICM7250IWE+ offers a variety of operating modes including astable, monostable, and frequency divider modes, providing flexibility for different application requirements.
  • High Accuracy: With its precision timing capabilities, the device ensures reliable and consistent performance for critical timing tasks.
  • Wide Voltage Range: The timer operates over a broad voltage range from 2V to 6V, accommodating various power supply levels and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: It is designed for low power consumption, which is essential for battery-operated devices and energy-efficient systems.
  • Direct Replacement: This timer serves as a direct replacement for the industry-standard 7250 timers, offering enhanced features while maintaining pin-to-pin compatibility.

Technical Specifications

  • Package: The ICM7250IWE+ comes in a 16-pin standard SOP package, which is widely used and easy to integrate into various circuit designs.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Timing Range: The device features an adjustable timing range that can be set through external resistors and capacitors, providing customized timing intervals for different applications.

The ICM7250IWE+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality, precision timing solutions. Whether you're developing complex industrial systems or simple consumer gadgets, this timer chip offers the flexibility, accuracy, and reliability needed to meet the demands of your timing-sensitive applications.

With its ease of integration and robust feature set, the ICM7250IWE+ is a go-to component for designers looking to implement a reliable timing solution in their electronic designs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess