EN
  • EN
  • DE

ICM7225IPL

Part No ICM7225IPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 4½ Digit Counter/Decoder/Driver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Digits or Characters 4.5 Digits
Operating Supply Current 200mA
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
RoHS State Request Verification
Win Source Part Number 1183486-ICM7225IPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7225
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ICM7225IPL CAD Model

Description

Maxim Integrated ICM7225IPL Product Overview

The ICM7225IPL is a highly versatile and functional 8-digit LED microprocessor-compatible multiplexed display driver developed by Maxim Integrated. This integrated circuit (IC) is designed to interface directly with a microprocessor and LED displays, offering a seamless solution for display applications requiring high-level integration, reliability, and ease of use.

Key Features

  • Digit and Segment Drivers: The ICM7225IPL includes on-chip digit and segment drivers which can directly drive an 8-digit, 7-segment display, reducing the need for external components and simplifying the overall design.
  • Microprocessor Compatibility: Engineered for compatibility with most microprocessors, this IC allows for easy integration into a variety of systems without the need for complex interfacing or programming.
  • Internal Decoder: It features an internal BCD (Binary-Coded Decimal) decoder, multiplex scan circuitry, and digit drivers which can be directly connected to the display data lines and segment lines.
  • Multiple Display Modes: Users can choose between two display modes – the left and right entry modes – providing flexibility in how data is presented on the screen.
  • Inter-digit Blanking: The ICM7225IPL offers inter-digit blanking control, ensuring clear and readable displays by preventing unwanted illumination of segments.

Applications

With its robust feature set, the ICM7225IPL is an ideal choice for a wide range of applications that require dynamic and clear digital displays. These applications include:

  • Industrial control panels
  • Instrumentation displays
  • Consumer electronics
  • Medical equipment
  • Automotive dashboards

Technical Specifications

The ICM7225IPL operates within a voltage range of 3V to 6V, making it suitable for both low-power and standard logic level applications. Its operating temperature range from 0°C to +70°C ensures reliable performance across various environmental conditions. The IC is available in a 40-pin PDIP package, providing a compact solution for space-constrained applications.

In summary, the ICM7225IPL from Maxim Integrated is a powerful and efficient solution for driving LED displays in a multitude of electronic products, offering designers a high degree of functionality and ease of use.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9191 $59.5146
15+ $8.1393 $122.0895
22+ $7.8852 $173.4744
31+ $7.6311 $236.5641
40+ $7.3758 $295.0320
53+ $6.6135 $350.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess