EN
  • EN
  • DE

HMC478MP86

Part No HMC478MP86
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 4.0 GHz | IC RF AMP GP 0HZ-4GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 4GHz
P1dB 18dBm
Gain 22dB
Noise Figure 2.5dB ~ 3.5dB
RF Type General Purpose
Supply Voltage (V) 5V ~ 8V
Supply Current 62mA
Manufacturer Package SOT-86
Family Part Number HMC478
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181327-HMC478MP86
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC478MP86 CAD Model

Description

Analog Devices Inc. HMC478MP86 - High-Performance MMIC Amplifier

The HMC478MP86 from Analog Devices Inc. is a high-quality Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for a wide range of applications, including telecommunications, defense, and aerospace systems. This product is well-suited for those who require a reliable and efficient amplifier that can provide excellent gain and dynamic range in a compact package.

Key Features

  • Frequency Range: The HMC478MP86 operates over a broad frequency range, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • High Gain: With its high gain performance, this amplifier can boost signal levels significantly, ensuring clear and strong transmission and reception of signals.
  • Output Power: The device offers commendable output power, which is essential for maintaining signal integrity over long distances or in noisy environments.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: The HMC478MP86 comes in an industry-standard surface-mount package (SMT), the 86-lead PQFN, which is highly conducive to modern, compact circuit designs.

Applications

  • Telecommunications Infrastructure
  • Defense and Aerospace Systems
  • Satellite Communications (SATCOM)
  • Test and Measurement Equipment
  • Fiber Optic Applications

The HMC478MP86 is built with the quality and precision that Analog Devices Inc. is known for. It provides not only a high level of performance but also reliability and consistency in operation. The MMIC amplifier's robust design ensures that it can withstand the demanding conditions often encountered in professional and military applications. Whether you are developing a commercial communication system or a critical defense communication network, the HMC478MP86 is an excellent choice for your amplification needs.

For detailed specifications, application notes, and integration guides, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6013 $52.0260
42+ $2.4335 $102.2070
64+ $2.3496 $150.3744
92+ $2.1818 $200.7256
120+ $2.0979 $251.7480
149+ $2.0140 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess