EN
  • EN
  • DE

ICM7218AIPI

Part No ICM7218AIPI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Serial
Digits or Characters 8 Digits
Current - Supply 250 µA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number ICM7218
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 874208-ICM7218AIPI
Ultra Librarian 3D Model Ultra Librarian ICM7218AIPI CAD Model

Description

Maxim Integrated ICM7218AIPI LED Display Driver

The ICM7218AIPI is a versatile and high-performance LED (Light Emitting Diode) display driver from Maxim Integrated, designed to interface with most common microprocessors and microcontrollers. This robust integrated circuit simplifies the process of controlling multiple LED displays and is ideal for creating dynamic and informative visual outputs in a variety of applications.

With the capability to drive up to eight digits of 7-segment displays, the ICM7218AIPI is perfect for applications requiring numeric output such as calculators, meters, and other electronic devices that display numerical information. Its flexibility also allows it to be used for alphanumeric outputs, making it a versatile choice for many display purposes.

The ICM7218AIPI operates over a wide voltage range, which makes it suitable for both battery-powered and line-powered applications. Its low power consumption ensures efficient operation, thus prolonging the life of battery-operated devices. Additionally, the device features multiplexed display interface for reduced pin count, which is beneficial in designs where PCB space is at a premium.

One of the key features of the ICM7218AIPI is its built-in character generator. This feature relieves the host processor from the task of generating the display patterns, thereby saving valuable processing power and simplifying software development. The character generator includes a set of predefined characters, making it easier to display numbers, letters, and some special symbols without the need for external components.

The device also offers various control options including intensity control, which allows the brightness of the LED display to be adjusted. This is particularly useful in environments where lighting conditions change or where power conservation is important.

For ease of integration, the ICM7218AIPI comes in a 28-pin DIP (Dual In-line Package) making it straightforward to solder onto a PCB or insert into a socket. Its industry-standard packaging ensures compatibility with a wide range of hardware designs.

In conclusion, the ICM7218AIPI from Maxim Integrated is a powerful, efficient, and user-friendly solution for driving LED displays in a multitude of electronic applications, providing designers with a reliable and cost-effective display driver option.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4667 $58.9334
5+ $24.1778 $120.8890
7+ $23.4223 $163.9561
9+ $22.6667 $204.0003
12+ $21.9112 $262.9344
16+ $19.6445 $314.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess