EN
  • EN
  • DE

DS9481R-3C7+

Part No DS9481R-3C7+
Manufacturer Maxim Integrated
Catalog Embedded Processors and Controllers
Description DS9481R USB-to-1-Wire/iButton Adapter For PC Connectivity to 1-Wire Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-1
Number of Pins 0
Packaging Bulk
RoHS Compliant
Schedule B 8471809000
Win Source Part Number 1032922-DS9481R-3C7+
Categories Embedded Processors and Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS9481R-3C7+ CAD Model

Description

The Maxim Integrated DS9481R-3C7+ is a highly versatile and efficient USB to 1-Wire®/I²C bridge device that serves as a critical component for a wide array of applications requiring communication with 1-Wire or I²C devices. This compact, integrated solution is designed to simplify connectivity between a USB port and multiple 1-Wire/I²C devices, making it an invaluable tool for engineers and developers in various industries.

Key Features

  • USB Interface: Provides a direct USB interface, enabling seamless communication with a host computer or microcontroller with a standard USB port.
  • 1-Wire Support: Facilitates connection to 1-Wire devices, allowing for data transfer and device control via a single data line plus ground reference.
  • I²C Compatibility: Accommodates I²C communication, making it suitable for interfacing with a broad range of I²C-enabled devices.
  • High-Speed Data Transfer: Offers high-speed data transfer capabilities, ensuring efficient and reliable data exchange with connected devices.
  • Compact Design: The DS9481R-3C7+ comes in a small, surface-mount package, making it ideal for space-constrained applications.
  • Plug and Play: Designed for ease of use, this device can be quickly integrated into existing systems without the need for complex setup procedures.

Applications

The DS9481R-3C7+ is suited for a variety of applications, including but not limited to:

  • Industrial control and automation systems
  • Environmental monitoring and data logging
  • Access control and security systems
  • Network equipment and infrastructure
  • Consumer electronics

Whether you are developing a sophisticated industrial control system or a simple consumer electronic device, the Maxim Integrated DS9481R-3C7+ offers a reliable and efficient solution for USB to 1-Wire/I²C communication needs. Its robust feature set and ease of integration make it an excellent choice for a multitude of projects that require a bridge between USB and 1-Wire or I²C protocols.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Maxim Integrated
MODULE PERIPHERAL FOR MAX31855 / MAX31855 Thermal Management Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-bit ARM Cortex M3 RISC 1.5MB Flash 3.3V/5V 176-Pin LQFP Tray
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
EVAL BATTERY CHRGR MAX77650 / MAX77650 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess